Texas Instruments CD74HC4316 High Speed CMOS Quad Analog Switches with Level Translation CD74HC4316MT

Description
High Speed CMOS Quad Analog Switches with Level Translation 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Quad Analog Switches with Level Translation 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4316 High Speed CMOS Quad Analog Switches with Level Translation - CD74HC4316MT - Texas Instruments
Dallas, TX, United States
CD74HC4316 High Speed CMOS Quad Analog Switches with Level Translation
CD74HC4316MT
CD74HC4316 High Speed CMOS Quad Analog Switches with Level Translation CD74HC4316MT
High Speed CMOS Quad Analog Switches with Level Translation 16-SOIC -55 to 125

High Speed CMOS Quad Analog Switches with Level Translation 16-SOIC -55 to 125

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316MT - 771390-CD74HC4316MT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316MT
771390-CD74HC4316MT
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316MT 771390-CD74HC4316MT
Manufacturer: Texas Instruments Win Source Part Number: 771390-CD74HC4316MT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 16-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 6 V Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 5pF Family Name: CD74HC4316 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 170 Ohm Dual Voltage Supply: ±1 V ~ 5 V Switch Time (Ton, Toff) (Maximum): 37ns, 37ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): MC74HC4316AD; MC74HC4316ADG; MM74HC4316M_NL; MM74HC4316M; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771390-CD74HC4316MT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Operating Supply Voltage: 2 V ~ 6 V
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Channel Capacitance (CS(off), CD(off)): 5pF
Family Name: CD74HC4316
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 170 Ohm
Dual Voltage Supply: ±1 V ~ 5 V
Switch Time (Ton, Toff) (Maximum): 37ns, 37ns
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): MC74HC4316AD; MC74HC4316ADG; MM74HC4316M_NL; MM74HC4316M;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual Quad 200MHz 5V Analog Switch and Multiplexer IC
747-CD74HC4316MT
Dual Quad 200MHz 5V Analog Switch and Multiplexer IC 747-CD74HC4316MT
Quad Analog Switch 200MHz 1-5V Dual Supply SOIC Product overview: CD74HC4316MT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 200MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 200MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4316MT can be used for catalog matching and distributor lookup.

Quad Analog Switch 200MHz 1-5V Dual Supply SOIC Product overview: CD74HC4316MT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 200MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 200MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4316MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HC4316MT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
CD74HC4316MT-ND
Analog Switches, Multiplexers, Demultiplexers CD74HC4316MT-ND
4 Circuit IC Switch 1:1 170Ohm 16-SOIC

4 Circuit IC Switch 1:1 170Ohm 16-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316MT - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4316MT
Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4316MT
IC SWITCH QUAD 1X2 16SOIC

IC SWITCH QUAD 1X2 16SOIC

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HC4316MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HC4316MT
Analog Switches, Multiplexers, Demultiplexers CD74HC4316MT
4 Circuit IC Switch 1:1 170Ohm 16-SOIC

4 Circuit IC Switch 1:1 170Ohm 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD74HC4316MT 771390-CD74HC4316MT 747-CD74HC4316MT CD74HC4316MT-ND CD74HC4316MT CD74HC4316MT
Product Name CD74HC4316 High Speed CMOS Quad Analog Switches with Level Translation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316MT Dual Quad 200MHz 5V Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts 1 to 6 volts
Ron 35 ohms 170 ohms 5 ohms 170 ohms
Min Operating Current 0.0080 mA 0.0160 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74CBT16214 12-Bit 1-Of-3 FET Multiplexer/Demultiplexer - 74CBT16214DGGRE4 - Texas Instruments
Specs
Configuration 2 x 12 x SP3T (2 x 12 x 1:3)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253RGYRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
200MHz 3.6V Analog Switch and Multiplexer IC - 743-74CBTLV16210VRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Bandwidth 200 MHz
View Details
2 suppliers