High Speed CMOS Triple 2-Channel Analog Multiplexer/Demultip
3 Circuit IC Switch 2:1 130Ohm 16-TSSOP
3 Circuit IC Switch 2:1 130Ohm 16-TSSOP
3 Circuit IC Switch 2:1 130Ohm 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 006966-CD74HCT4053PW
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 200MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 130 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 4.5 V to 5.5 V
Dual Supply Voltage(V±): ±1 V to 5 V
Channel Capacitance(CS off, CD off): 5pF, 8pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
3-Ch 2:1 Analog Switch, 5V, 200MHz, TSSOP, SPDT Product overview: CD74HCT4053PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MHz, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5V, 200MHz, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HCT4053PWR can be used for catalog matching and distributor lookup.
ANALOGUE MUX/DEMUX, 3 CH, 2:1, TSSOP-16; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:130ohm; Supply Voltage Range:4.5V to 5.5V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating RoHS Compliant: Yes
IC MUX/DEMUX TRIPLE 2X1 16TSSOP
3 Circuit IC Switch 2:1 130Ohm 16-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HCT4053PWR | 296-9279-6-ND | 006966-CD74HCT4053PWR | 747-CD74HCT4053PWR | 26AJ5501 | CD74HCT4053PWR | CD74HCT4053PWR |
| Product Name | CD74HCT4053 High Speed CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with TTL inputs | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWR | 5V 200MHz TSSOP Analog Switch and Multiplexer IC | Analogue Mux/demux, 3 Ch, 2 Texas Instruments | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 3 X SPDT | 2x1 | 2x1 | ||||
| Applications | Catalog | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 1 to 5.5 volts | 4.5 to 5.5 volts | 5 volts | 4.5 to 5.5 volts | ||
| Ron | 45 ohms | 130 ohms | 130 ohms | 5 ohms | 130 ohms |