Single-Ended Multiplexer, Product overview: DG2034EDQ-T1-GE3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2034EDQ-T1-GE3
1 Circuit IC Switch 4:1 2.5Ohm 10-MSOP
1 Circuit IC Switch 4:1 2.5Ohm 10-MSOP
1 Circuit IC Switch 4:1 2.5Ohm 10-MSOP
4-Channel (4:1) Multiplexer
4-Channel (4:1) Multiplexer
4-Channel (4:1) Multiplexer
IC SWITCH SP4T SINGLE 10MSOP
1 Circuit IC Switch 4:1 2.5Ohm 10-MSOP
ANALOGUE MUX/DEMUX, 4:1, -40 TO 85DEG C; Multiplexer Configuration:4:1; No. of Circuits:1Circuits; On State Resistance Max:3.1ohm; Supply Voltage Range:1.8V to 5.5V; Analogue Multiplexer Case:MSOP; No. of Pins:10Pins; Product Range:-RoHS Compliant: Yes
POWER DOWN FAULT PROTECTED,1.8V TO 5
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG2034EDQ-T1-GE3 | DG2034EDQ-T1-GE3TR-ND | 2567245 | DG2034EDQ-T1-GE3 | DG2034EDQ-T1-GE3 | 38AC0877 | 26AK8905 |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Multiplexer & Demultiplexer ICs | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, 4 Vishay | Power Down Fault Protected,1.8V To 5 Vishay |
| Configuration | 4x1 | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||||
| Ron | 2.5 ohms | 0.0200 ohms | 2.5 ohms | 3.1 ohms | |||
| Bandwidth | 166 MHz | 166 MHz | 166 MHz | ||||
| tON | 25 ns |