Manufacturer: Texas Instruments
Win Source Part Number: 006901-CD74HC4066M96
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Crosstalk: -72dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 500 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 70 Ohm
Case / Package: 14-SOIC
Single Supply Voltage (V+): 2 V to 10 V
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
4 Circuit IC Switch 1:1 70Ohm 14-SOIC
4 Circuit IC Switch 1:1 70Ohm 14-SOIC
4 Circuit IC Switch 1:1 70Ohm 14-SOIC
4-Ch Analog Switch, 200MHz, 10V, SPST, SOIC Product overview: CD74HC4066M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 10V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 10V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4066M96 can be used for catalog matching and distributor lookup.
IC SWITCH QUAD 1X2 14SOIC
4 Circuit IC Switch 1:1 70Ohm 14-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 006901-CD74HC4066M96 | 296-9224-2-ND | 747-CD74HC4066M96 | CD74HC4066M96 | CD74HC4066M96 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066M96 | Analog Switches, Multiplexers, Demultiplexers | 200MHz 10V SOIC Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 2 to 10 volts | 2 to 10 volts | 2 to 10 volts | ||
| Bandwidth | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |