Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders CY74FCT257CTSOC

Description
Multiplexer 4 x 2:1 16-SOIC
Request a Quote Datasheet
Description
Multiplexer 4 x 2:1 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-33228-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-33228-5-ND
Signal Switches, Multiplexers, Decoders 296-33228-5-ND
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CY74FCT257CTSOC - 000321-CY74FCT257CTSOC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CY74FCT257CTSOC
000321-CY74FCT257CTSOC
Logic - Logic - Signal Switches, Multiplexers, Decoders - CY74FCT257CTSOC 000321-CY74FCT257CTSOC
Manufacturer: Texas Instruments Win Source Part Number: 000321-CY74FCT257CTS OC Packaging: Tube/Rail Type: Multiplexer Mounting: SMD (SMT) Current - Output High, Low: 32mA, 64mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 000321-CY74FCT257CTSOC
Packaging: Tube/Rail
Type: Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 32mA, 64mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 70MHz 5V SOIC Analog Switch and Multiplexer IC
743-CY74FCT257CTSOC
Quad 70MHz 5V SOIC Analog Switch and Multiplexer IC 743-CY74FCT257CTSOC
Quad 1-of-2 Mux, 3-State, 70MHz, 5V, SOIC Product overview: CY74FCT257CTSOC from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 70MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 70MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CY74FCT257CTSOC can be used for catalog matching and distributor lookup.

Quad 1-of-2 Mux, 3-State, 70MHz, 5V, SOIC Product overview: CY74FCT257CTSOC from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 70MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, 70MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CY74FCT257CTSOC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CY74FCT257CTSOC - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CY74FCT257CTSOC
Logic - Signal Switches, Multiplexers, Decoders CY74FCT257CTSOC
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - CY74FCT257CTSOC - ODG (Origin Data Global)
Shenzhen, China
Signal Switches, Multiplexers, Decoders
CY74FCT257CTSOC
Signal Switches, Multiplexers, Decoders CY74FCT257CTSOC
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-33228-5-ND 000321-CY74FCT257CTSOC 743-CY74FCT257CTSOC CY74FCT257CTSOC CY74FCT257CTSOC
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - CY74FCT257CTSOC Quad 70MHz 5V SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "16-SOIC SOIC; 16-SOIC Rail/Tube Surface Mount
Supply Voltage (VS) 4.75 to 5.25 volts 5 volts 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data