4 Circuit IC Switch 1:1 85Ohm 16-SOIC
IC SWITCH SPST-NCX4 85OHM 16SOIC Product overview: DG211BDY from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 85OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG211BDY can be used for catalog matching and distributor lookup.
IC SWITCH QUAD SPST 16SOIC
Analog Switch Quad SPST 16-Pin SOIC N
4 Circuit IC Switch 1:1 85Ohm 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | DG211BDY-ND | 747-DG211BDY | DG211BDY | 880-DG211BDY | DG211BDY |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 85OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switch Quad SPST 16-Pin SOIC N | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | |||
| Supply Voltage (VS) | 4.5 to 25 volts | 4.5 to 25 volts | |||
| Ron | 85 ohms | 2 ohms | 2 ohms | 2.00E-6 ohms | 85 ohms |
| tON | 300 ns |