The DG211BDQ-T1-E3 is a quad single-pole single-throw analog switch designed for various applications including telecommunications, instrumentation, and computer peripherals. It operates with a supply voltage rating of ±22 V and features low on-resistance of 50 Ω, low leakage current of 20 pA, and fast switching times with a turn-on time of 120 ns. The device supports true bi-directional performance, allowing it to block signals to supply levels when off. It is capable of handling continuous currents up to 30 mA and is constructed to minimize switching transients through improved charge injection compensation. The DG211BDQ-T1-E3 is available in a 16-pin TSSOP package and operates over an extended temperature range of -40 °C to 85 °C, making it suitable for a wide range of applications.
4-Ch SPST Analog Switch IC, 4.5-25V, TSSOP-16 Product overview: DG211BDQ-T1-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 25V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG211BDQ-T1-E3 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 85Ohm 16-TSSOP
4 Circuit IC Switch 1:1 85Ohm 16-TSSOP
4 Circuit IC Switch 1:1 85Ohm 16-TSSOP
4 Circuit IC Switch 1:1 85Ohm 16-TSSOP
IC SWITCH QUAD SPST 16TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-DG211BDQ-T1-E3 | DG211BDQ-T1-E3TR-ND | DG211BDQ-T1-E3 | DG211BDQ-T1-E3 |
| Product Name | 25V TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 4.5 to 25 volts | 4.5 to 25 volts | ||
| Min Operating Current | 0.0500 mA | |||
| Power Dissipation | 640 milliwatts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |