Texas Instruments Standard Linear and Logic Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT153M CD74HCT153M

Description
Manufacturer: Texas Instruments Win Source Part Number: 915165-CD74HCT153M Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74HCT153 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-9255-5, CD74HCT153MG4-ND, CD74HCT153MG4, -CD74HCT153MG4-NDR, 296-9255-5, -CD74HCT153ME4, -CD74HCT153MG4, -CD74HCT153M-NDR, -CD74HCT153ME4-NDR, CD74HCT153ME4-ND, CD74HCT153ME4, -296-9255-5-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 915165-CD74HCT153M Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74HCT153 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-9255-5, CD74HCT153MG4-ND, CD74HCT153MG4, -CD74HCT153MG4-NDR, 296-9255-5, -CD74HCT153ME4, -CD74HCT153MG4, -CD74HCT153M-NDR, -CD74HCT153ME4-NDR, CD74HCT153ME4-ND, CD74HCT153ME4, -296-9255-5-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT153M - 915165-CD74HCT153M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT153M
915165-CD74HCT153M
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT153M 915165-CD74HCT153M
Manufacturer: Texas Instruments Win Source Part Number: 915165-CD74HCT153M Series: 74HCT Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74HCT153 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-9255-5, CD74HCT153MG4-ND, CD74HCT153MG4, -CD74HCT153MG4-NDR, 296-9255-5, -CD74HCT153ME4, -CD74HCT153MG4, -CD74HCT153M-NDR, -CD74HCT153ME4-NDR, CD74HCT153ME4-ND, CD74HCT153ME4, -296-9255-5-ND

Manufacturer: Texas Instruments
Win Source Part Number: 915165-CD74HCT153M
Series: 74HCT
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74HCT153
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-9255-5, CD74HCT153MG4-ND, CD74HCT153MG4, -CD74HCT153MG4-NDR, 296-9255-5, -CD74HCT153ME4, -CD74HCT153MG4, -CD74HCT153M-NDR, -CD74HCT153ME4-NDR, CD74HCT153ME4-ND, CD74HCT153ME4, -296-9255-5-ND

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-9255-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9255-5-ND
Signal Switches, Multiplexers, Decoders 296-9255-5-ND
Multiplexer 2 x 4:1 16-SOIC

Multiplexer 2 x 4:1 16-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74HCT153M - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74HCT153M
Logic - Signal Switches, Multiplexers, Decoders CD74HCT153M
IC MULTIPLEXER 2 X 4:1 16SOIC

IC MULTIPLEXER 2 X 4:1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 915165-CD74HCT153M 296-9255-5-ND CD74HCT153M
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT153M Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1913667P - RS Components, Ltd.
Specs
Configuration SPST
Number of Pins 5
View Details
SN74CBTLV16292 Low-Voltage 12-Bit 1-Of-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors - 74CBTLV16292VRG4 - Texas Instruments
Specs
Configuration 2 x 12 x SPDT (2 x 12 x 1:2)
Applications Catalog
Supply Voltage (VS) 2.3 to 3.6 volts
View Details
Bilateral switch - 74LVC1G384GM,115 - Nexperia B.V.
Specs
Features Bilateral; On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPST; SPST-NC
View Details
4 suppliers