5V, 16:1, SINGLE CHANNEL ANALOG
5V, 16:1, SINGLE CHANNEL ANALOG
5V, 16:1, SINGLE CHANNEL ANALOG
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 296-CD74HCT4067RGYRCT-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 16x1 |
| Supply Voltage (VS) | 4.5 to 5.5 volts |
| Ron | 180 ohms |
| Bandwidth | 89 MHz |
| tON | 60 ns |