High Speed CMOS Quad Analog Switches with Level Translation 16-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 012933-CD74HC4316M96
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 170 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±1 V to 5 V
Max Switch Time (Ton,Toff): 37ns, 37ns
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
4 Circuit IC Switch 1:1 170Ohm 16-SOIC
4 Circuit IC Switch 1:1 170Ohm 16-SOIC
4 Circuit IC Switch 1:1 170Ohm 16-SOIC
4-Ch Analog Switch, 200MHz, 5V, SOIC, Level Shifter Product overview: CD74HC4316M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4316M96 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 170Ohm 16-SOIC
IC SWITCH QUAD 1X2 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HC4316M96 | 012933-CD74HC4316M96 | 296-14536-1-ND | 747-CD74HC4316M96 | CD74HC4316M96 | CD74HC4316M96 |
| Product Name | CD74HC4316 High Speed CMOS Quad Analog Switches with Level Translation | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316M96 | Analog Switches, Multiplexers, Demultiplexers | 200MHz 5V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Switch Type | 4 X SPST (NO) | |||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 1 to 6 volts | 2 to 6 volts | ||
| Ron | 35 ohms | 170 ohms | 170 ohms | 5 ohms | ||
| Min Operating Current | 0.0080 mA | 0.0160 mA |