The DG201BDJ-E3 is a quad single-pole single-throw (SPST) analog switch designed for a variety of applications including telecommunications, instrumentation, and computer peripherals. It operates with a supply voltage rating of ±22 V and features low on-resistance of 45 Ω, making it suitable for high-performance applications. The device supports TTL and CMOS compatible logic levels, with a fast switching time of 120 ns and low leakage current of 20 pA. It is capable of handling continuous currents up to 30 mA and has an extended temperature range of -40 °C to 85 °C. The DG201BDJ-E3 is available in a 16-pin plastic DIP package and is compliant with RoHS standards. Its improved charge injection compensation design minimizes switching transients, making it a reliable choice for precision applications.
4 Circuit IC Switch 1:1 85Ohm 16-PDIP
IC SWITCH SPST-NCX4 85OHM 16DIP Product overview: DG201BDJ-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 85OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG201BDJ-E3 can be used for catalog matching and distributor lookup.
IC SWITCH QUAD SPST 16DIP
4 Circuit IC Switch 1:1 85Ohm 16-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Allied Electronics, Inc. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers |
| Product Number | DG201BDJ-E3-ND | 747-DG201BDJ-E3 | DG201BDJ-E3 | 70026140 | DG201BDJ-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 85OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | QUAD SPST ANALOG SWITCH | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | |||
| Supply Voltage (VS) | 4.5 to 25 volts | 0.0 to 12 volts | 44 volts | ||
| Ron | 85 ohms | 2 ohms | 2 ohms | 85 ohms | |
| tON | 300 ns | 300 ns |