High Speed CMOS Triple 2-Channel Analog Multiplexer/Demultip
5-V, 2:1 (SPDT), 3-channel analog switch with TTL inputs 16-SOIC -55 to 125 Product overview: CD74HCT4053M from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HCT4053M can be used for catalog matching and distributor lookup.
3 Circuit IC Switch 2:1 130Ohm 16-SOIC
3 Circuit IC Switch 2:1 130Ohm 16-SOIC
IC, 74HCT CMOS, SMD, 74HCT4053; Multiplexer Configuration:2:1; No. of Circuits:3Circuits; On State Resistance Max:130ohm; Supply Voltage Range:4.5V to 5.5V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
IC MUX/DEMUX TRIPLE 2X1 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HCT4053M | 747-CD74HCT4053M | 296-9278-5-ND | CD74HCT4053M | 52AH3709 | CD74HCT4053M |
| Product Name | CD74HCT4053 High Speed CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with TTL inputs | SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Ic, 74Hct Cmos, Smd, 74Hct4053; Multiplexer Configuration Texas Instruments | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 3 X SPDT | 2x1 | ||||
| Applications | Catalog | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to ? volts | 1 to 5.5 volts | 4.5 to 5.5 volts | ||
| Ron | 45 ohms | 130 ohms | 130 ohms | 130 ohms | 5 ohms |