Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT147E CD74HCT147E

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160356-CD74HCT147E Series: 74HCT Packaging: Tube Type: Priority Encoder Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: CD74HCT147 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): 74HCT147N,652; 74HCT147N; CD74HCT147M; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160356-CD74HCT147E Series: 74HCT Packaging: Tube Type: Priority Encoder Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: CD74HCT147 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): 74HCT147N,652; 74HCT147N; CD74HCT147M; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT147E - 1160356-CD74HCT147E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT147E
1160356-CD74HCT147E
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT147E 1160356-CD74HCT147E
Manufacturer: Texas Instruments Win Source Part Number: 1160356-CD74HCT147E Series: 74HCT Packaging: Tube Type: Priority Encoder Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Independent Circuits: 1 Voltage Supply Source: Single Supply Family Name: CD74HCT147 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): 74HCT147N,652; 74HCT147N; CD74HCT147M; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160356-CD74HCT147E
Series: 74HCT
Packaging: Tube
Type: Priority Encoder
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: CD74HCT147
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): 74HCT147N,652; 74HCT147N; CD74HCT147M;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V Analog Switch and Multiplexer IC
743-CD74HCT147E
5.5V Analog Switch and Multiplexer IC 743-CD74HCT147E
10-to-4 Priority Encoder IC, CMOS, 13ns, 5.5V Product overview: CD74HCT147E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HCT147E can be used for catalog matching and distributor lookup.

10-to-4 Priority Encoder IC, CMOS, 13ns, 5.5V Product overview: CD74HCT147E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HCT147E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-9252-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-9252-5-ND
Signal Switches, Multiplexers, Decoders 296-9252-5-ND
Priority Encoder 1 x 10:4 16-PDIP

Priority Encoder 1 x 10:4 16-PDIP

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74HCT147E - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74HCT147E
Logic - Signal Switches, Multiplexers, Decoders CD74HCT147E
IC PRIORITY ENCOD 1 X 10:4 16DIP

IC PRIORITY ENCOD 1 X 10:4 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1160356-CD74HCT147E 743-CD74HCT147E 296-9252-5-ND CD74HCT147E
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT147E 5.5V Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS
Bandwidth 28 MHz
Unlock Full Specs
to access all available technical data