High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultip
5-V, 4:1 differential, 1-channel analog mutliplexer 16-PDIP -55 to 125 Product overview: CD74HC4052E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4052E can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083161-CD74HC4052E
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SP4T
-3db Bandwidth: 185MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 130 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±1 V to 5 V
Channel Capacitance(CS off, CD off): 12pF
Max Leakage Current (IS off): 200nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Sensing & Instrumentation
2 Circuit IC Switch 4:1 130Ohm 16-PDIP
2 130Ω 单刀四掷(SP4T) PDIP-16 Analog Switches / Multiplexers ROHS
IC MUX/DEMUX DUAL 4X1 16DIP
2 Circuit IC Switch 4:1 130Ohm 16-PDIP
LOGIC, ANALOG MUX/DEMUX HS, 16DIP; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:80ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:DIP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HC4052E | 747-CD74HC4052E | 083161-CD74HC4052E | 296-9217-5-ND | CD74HC4052E | CD74HC4052E | CD74HC4052E | 36AJ8691 |
| Product Name | CD74HC4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer | Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052E | Analog Switches, Multiplexers, Demultiplexers | Communication Interface Chip/UART/485/232 >> Analog Switches / Multiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Logic, Analog Mux/demux Hs, 16Dip; Multiplexer Configuration Texas Instruments |
| Configuration | 2 X 1:4 MUX | 4x1 | 4x1 | |||||
| Applications | Catalog | Communications | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to ? volts | 2 to 6 volts | 1 to 6 volts | 2 to 6 volts | 2 to 6 volts | ||
| Ron | 45 ohms | 130 ohms | 130 ohms | 5 ohms | 130 ohms | 80 ohms |