Texas Instruments CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer CD74HC4051NSR

Description
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer 16-SO -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer 16-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer - CD74HC4051NSR - Texas Instruments
Dallas, TX, United States
CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer
CD74HC4051NSR
CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer CD74HC4051NSR
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer 16-SO -55 to 125

High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer 16-SO -55 to 125

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051NSR - 130398-CD74HC4051NSR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051NSR
130398-CD74HC4051NSR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051NSR 130398-CD74HC4051NSR
Manufacturer: Texas Instruments Win Source Part Number: 130398-CD74HC4051NSR Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 180MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 130 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±1 V to 5 V Channel Capacitance(CS off, CD off): 25pF Max Leakage Current (IS off): 400nA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 130398-CD74HC4051NSR
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 180MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 130 Ohm
Case / Package: 16-SO
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±1 V to 5 V
Channel Capacitance(CS off, CD off): 25pF
Max Leakage Current (IS off): 400nA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Sensing & Instrumentation

Buy Now Datasheet
Singapore, Singapore
180MHz 5V Analog Switch and Multiplexer IC
747-CD74HC4051NSR
180MHz 5V Analog Switch and Multiplexer IC 747-CD74HC4051NSR
8:1 Analog Multiplexer IC, 180MHz, 5V, SOP Product overview: CD74HC4051NSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 180MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4051NSR can be used for catalog matching and distributor lookup.

8:1 Analog Multiplexer IC, 180MHz, 5V, SOP Product overview: CD74HC4051NSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 180MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4051NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-28697-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-28697-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-28697-6-ND
1 Circuit IC Switch 8:1 130Ohm 16-SO

1 Circuit IC Switch 8:1 130Ohm 16-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-28697-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-28697-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-28697-1-ND
1 Circuit IC Switch 8:1 130Ohm 16-SO

1 Circuit IC Switch 8:1 130Ohm 16-SO

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-28697-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-28697-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-28697-2-ND
1 Circuit IC Switch 8:1 130Ohm 16-SO

1 Circuit IC Switch 8:1 130Ohm 16-SO

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051NSR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4051NSR
Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4051NSR
IC MUX/DEMUX 8X1 16SO

IC MUX/DEMUX 8X1 16SO

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HC4051NSR
Analog Switches, Multiplexers, Demultiplexers CD74HC4051NSR
1 Circuit IC Switch 8:1 130Ohm 16-SO

1 Circuit IC Switch 8:1 130Ohm 16-SO

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD74HC4051NSR 130398-CD74HC4051NSR 747-CD74HC4051NSR 296-28697-6-ND CD74HC4051NSR CD74HC4051NSR
Product Name CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051NSR 180MHz 5V Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X 1:8 MUX 8x1 8x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts 1 to 6 volts
Ron 45 ohms 130 ohms 5 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products