2 Circuit IC Switch 2:1 3.1Ohm 12-QFN (3x3)
2 Circuit IC Switch 2:1 3.1Ohm 12-QFN (3x3)
2 Circuit IC Switch 2:1 3.1Ohm 12-QFN (3x3)
IC ANALOG SWITCH DUAL 12QFN
2 Circuit IC Switch 2:1 3.1Ohm 12-QFN (3x3)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG2032EDN-T1-GE4CT-ND | DG2032EDN-T1-GE4 | DG2032EDN-T1-GE4 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||
| Supply Voltage (VS) | 1.8 to 5.5 volts | ||
| Ron | 3.1 ohms | 0.0100 ohms | 3.1 ohms |
| Bandwidth | 221 MHz | 221 MHz | 221 MHz |
| tON | 40 ns |