High Speed CMOS Triple 2-Channel Analog Multiplexer/Demultip
3 Circuit IC Switch 2:1 130Ohm 16-TSSOP
3 Circuit IC Switch 2:1 130Ohm 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 866168-CD74HCT4053PW
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HCT4053
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CD74HCT4053PWTE4-ND,
3-Ch 2:1 Analog Switch, 200MHz, 5V, TSSOP, SMT Product overview: CD74HCT4053PWT from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HCT4053PWT can be used for catalog matching and distributor lookup.
3 Circuit IC Switch 2:1 130Ohm 16-TSSOP
IC MUX/DEMUX TRIPLE 2X1 16TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HCT4053PWT | 296-CD74HCT4053PWTCT-ND | 866168-CD74HCT4053PWT | 747-CD74HCT4053PWT | CD74HCT4053PWT | CD74HCT4053PWT |
| Product Name | CD74HCT4053 High Speed CMOS Triple 2-Channel Analog Multiplexer/Demultiplexer with TTL inputs | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWT | 200MHz 5V TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 3 X SPDT | 2x1 | 2x1 | |||
| Applications | Catalog | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 1 to 5.5 volts | 4.5 to 5.5 volts | |||
| Ron | 45 ohms | 130 ohms | 130 ohms | 5 ohms |