Texas Instruments CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer CD74HC4051PWR

Description
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer - CD74HC4051PWR - Texas Instruments
Dallas, TX, United States
CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer
CD74HC4051PWR
CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer CD74HC4051PWR
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer 16-TSSOP -55 to 125

High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer 16-TSSOP -55 to 125

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWR - 006893-CD74HC4051PWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWR
006893-CD74HC4051PWR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWR 006893-CD74HC4051PWR
Manufacturer: Texas Instruments Win Source Part Number: 006893-CD74HC4051PWR Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 180MHz Channel-to-Channel Matching (ΔRon): 8.5 Ohm Family Name: CD74HC4051 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 130 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 6 V Dual Supply Voltage(V±): ±1 V to 5 V Channel Capacitance(CS off, CD off): 25pF Max Leakage Current (IS off): 400nA Alternative Parts (Cross-Reference): ADG758BCP-REEL; ADG758BCP-REEL7; ADG608BN; Introduction Date: August 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 006893-CD74HC4051PWR
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 180MHz
Channel-to-Channel Matching (ΔRon): 8.5 Ohm
Family Name: CD74HC4051
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 130 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±1 V to 5 V
Channel Capacitance(CS off, CD off): 25pF
Max Leakage Current (IS off): 400nA
Alternative Parts (Cross-Reference): ADG758BCP-REEL; ADG758BCP-REEL7; ADG608BN;
Introduction Date: August 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Automation & Process Control, Consumer Electronics, Sensing & Instrumentation

Buy Now Datasheet
Singapore, Singapore
180MHz 5V TSSOP Analog Switch and Multiplexer IC
747-CD74HC4051PWR
180MHz 5V TSSOP Analog Switch and Multiplexer IC 747-CD74HC4051PWR
8:1 Analog Mux/Demux IC, 180MHz, 5V, 1-Ch, TSSOP Product overview: CD74HC4051PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 180MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4051PWR can be used for catalog matching and distributor lookup.

8:1 Analog Mux/Demux IC, 180MHz, 5V, 1-Ch, TSSOP Product overview: CD74HC4051PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 180MHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4051PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-13031-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-13031-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-13031-1-ND
1 Circuit IC Switch 8:1 130Ohm 16-TSSOP

1 Circuit IC Switch 8:1 130Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-13031-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-13031-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-13031-2-ND
1 Circuit IC Switch 8:1 130Ohm 16-TSSOP

1 Circuit IC Switch 8:1 130Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-13031-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-13031-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-13031-6-ND
1 Circuit IC Switch 8:1 130Ohm 16-TSSOP

1 Circuit IC Switch 8:1 130Ohm 16-TSSOP

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 2184487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2184487
Multiplexer & Demultiplexer ICs 2184487
CD74HC4051PWR, Analog Multiplexer

CD74HC4051PWR, Analog Multiplexer

Supplier's Site
Multiplexer & Demultiplexer ICs - 2184488P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2184488P
Multiplexer & Demultiplexer ICs 2184488P
CD74HC4051PWR, Analog Multiplexer

CD74HC4051PWR, Analog Multiplexer

Supplier's Site
Multiplexer & Demultiplexer ICs - 2184488 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
2184488
Multiplexer & Demultiplexer ICs 2184488
CD74HC4051PWR, Analog Multiplexer

CD74HC4051PWR, Analog Multiplexer

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HC4051PWR
Analog Switches, Multiplexers, Demultiplexers CD74HC4051PWR
1 Circuit IC Switch 8:1 130Ohm 16-TSSOP

1 Circuit IC Switch 8:1 130Ohm 16-TSSOP

Buy Now
74Hc, Smd, 74Hc4051, Tssop16, 6V; Multiplexer Configuration Texas Instruments - 29AH3620 - Newark, An Avnet Company
Chicago, IL, United States
74Hc, Smd, 74Hc4051, Tssop16, 6V; Multiplexer Configuration Texas Instruments
29AH3620
74Hc, Smd, 74Hc4051, Tssop16, 6V; Multiplexer Configuration Texas Instruments 29AH3620
74HC, SMD, 74HC4051, TSSOP16, 6V; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:160ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

74HC, SMD, 74HC4051, TSSOP16, 6V; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:160ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers - CD74HC4051PWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers
CD74HC4051PWR
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers CD74HC4051PWR
TSSOP-16 Signal Switches / Encoders & Decoders / Multiplexers ROHS

TSSOP-16 Signal Switches / Encoders & Decoders / Multiplexers ROHS

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWR - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HC4051PWR
Interface - Analog Switches, Multiplexers, Demultiplexers CD74HC4051PWR
IC MUX/DEMUX 8X1 16TSSOP

IC MUX/DEMUX 8X1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD74HC4051PWR 006893-CD74HC4051PWR 747-CD74HC4051PWR 296-13031-1-ND 2184487 CD74HC4051PWR 29AH3620 CD74HC4051PWR CD74HC4051PWR
Product Name CD74HC4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWR 180MHz 5V TSSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Multiplexer & Demultiplexer ICs Analog Switches, Multiplexers, Demultiplexers 74Hc, Smd, 74Hc4051, Tssop16, 6V; Multiplexer Configuration Texas Instruments Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X 1:8 MUX 8x1 8x1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 2 to 6 volts 1 to 6 volts 2 to 6 volts
Ron 45 ohms 130 ohms 130 ohms 160 ohms 8.5 ohms
Unlock Full Specs
to access all available technical data