Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders CD74HCT258E

Description
Multiplexer 4 x 2:1 16-PDIP
Request a Quote Datasheet
Description
Multiplexer 4 x 2:1 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-2146-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-2146-5-ND
Signal Switches, Multiplexers, Decoders 296-2146-5-ND
Multiplexer 4 x 2:1 16-PDIP

Multiplexer 4 x 2:1 16-PDIP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT258E - 050173-CD74HCT258E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT258E
050173-CD74HCT258E
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT258E 050173-CD74HCT258E
Manufacturer: Texas Instruments Win Source Part Number: 050173-CD74HCT258E Packaging: Tube/Rail Type: Multiplexer Mounting: Through Hole Current - Output High, Low: 6mA, 6mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 050173-CD74HCT258E
Packaging: Tube/Rail
Type: Multiplexer
Mounting: Through Hole
Current - Output High, Low: 6mA, 6mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74HCT258E - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74HCT258E
Logic - Signal Switches, Multiplexers, Decoders CD74HCT258E
IC MULTIPLEXER 4 X 2:1 16DIP

IC MULTIPLEXER 4 X 2:1 16DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-2146-5-ND 050173-CD74HCT258E CD74HCT258E
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT258E Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1905690P - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Number of Pins 10
View Details
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Analog Switches, Multiplexers, Demultiplexers - 1727-6437-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1.5 to 10 volts
Ron 120 ohms
View Details
3 suppliers