4 Circuit IC Switch 1:1 1.5Ohm 16-QFN (4x4)
IC SWITCH QUAD SPST 16VQFN
4 Circuit IC Switch 1:1 1.5Ohm 16-QFN (4x4)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG1413EN-T1-GE4TR-ND | DG1413EN-T1-GE4 | DG1413EN-T1-GE4 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | |
| Supply Voltage (VS) | 4.5 to 24 volts | ||
| Ron | 1.5 ohms | 0.0800 ohms | 1.5 ohms |
| Bandwidth | 210 MHz | 210 MHz | 210 MHz |