Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74HCT238PW

Description
Win Source Part Number: 1040420-CD74HCT238PW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HCT Type: Decoder/Demultiplexe r Package: Tube Standard Package: 90 Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MM74HCT138MTCX; SN74HCT138PWR; SN74HCT138PW; MC74HCT138ADTR2G; SN74HCT138PWT; MM74HCT138MTCCD74HCT 238PW .; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD74HCT238PWE4-ND,CD 74HCT238PWG4,CD74HCT 238PWE4,2156-CD74HCT 238PW,296-33139-5,CD 74HCT238PW-ND,CD74HC T238PWG4-ND,TEXTISCD 74HCT238PW Base Product Number: 74HCT238
Request a Quote Datasheet
Description
Win Source Part Number: 1040420-CD74HCT238PW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HCT Type: Decoder/Demultiplexe r Package: Tube Standard Package: 90 Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MM74HCT138MTCX; SN74HCT138PWR; SN74HCT138PW; MC74HCT138ADTR2G; SN74HCT138PWT; MM74HCT138MTCCD74HCT 238PW .; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD74HCT238PWE4-ND,CD 74HCT238PWG4,CD74HCT 238PWE4,2156-CD74HCT 238PW,296-33139-5,CD 74HCT238PW-ND,CD74HC T238PWG4-ND,TEXTISCD 74HCT238PW Base Product Number: 74HCT238
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 1040420-CD74HCT238PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1040420-CD74HCT238PW
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1040420-CD74HCT238PW
Win Source Part Number: 1040420-CD74HCT238PW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HCT Type: Decoder/Demultiplexe r Package: Tube Standard Package: 90 Mounting: SMD (SMT) Current - Output High, Low: 4mA, 4mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.5V ~ 5.5V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MM74HCT138MTCX; SN74HCT138PWR; SN74HCT138PW; MC74HCT138ADTR2G; SN74HCT138PWT; MM74HCT138MTCCD74HCT 238PW .; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD74HCT238PWE4-ND,CD 74HCT238PWG4,CD74HCT 238PWE4,2156-CD74HCT 238PW,296-33139-5,CD 74HCT238PW-ND,CD74HC T238PWG4-ND,TEXTISCD 74HCT238PW Base Product Number: 74HCT238

Win Source Part Number: 1040420-CD74HCT238PW
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74HCT
Type: Decoder/Demultiplexer
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): MM74HCT138MTCX; SN74HCT138PWR; SN74HCT138PW; MC74HCT138ADTR2G; SN74HCT138PWT; MM74HCT138MTCCD74HCT238PW .;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD74HCT238PWE4-ND,CD74HCT238PWG4,CD74HCT238PWE4,2156-CD74HCT238PW,296-33139-5,CD74HCT238PW-ND,CD74HCT238PWG4-ND,TEXTISCD74HCT238PW
Base Product Number: 74HCT238

Buy Now Datasheet
Singapore, Singapore
5V TSSOP Analog Switch and Multiplexer IC
743-CD74HCT238PW
5V TSSOP Analog Switch and Multiplexer IC 743-CD74HCT238PW
3-to-8 Line Demultiplexer/Decode r IC, CMOS, 5V, TSSOP Product overview: CD74HCT238PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HCT238PW can be used for catalog matching and distributor lookup.

3-to-8 Line Demultiplexer/Decoder IC, CMOS, 5V, TSSOP Product overview: CD74HCT238PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HCT238PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-33139-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-33139-5-ND
Signal Switches, Multiplexers, Decoders 296-33139-5-ND
Decoder/Demultiplexe r 1 x 3:8 16-TSSOP

Decoder/Demultiplexer 1 x 3:8 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1040420-CD74HCT238PW 743-CD74HCT238PW 296-33139-5-ND
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 5V TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

5.5V SOT-23 Analog Switch and Multiplexer IC - 743-74CBT1G384DBVRE4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 1.00E-3 mA
View Details
2 suppliers
Multiplexer & Demultiplexer ICs - 1897109 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SOIC; Soic
Number of Pins 16
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G157GM,115 - 1007768-74AUP1G157GM,115 - Win Source Electronics
Specs
Supply Voltage (VS) 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT; 6-XSON, SOT886 (1.45x1)
View Details
4 suppliers