1 Circuit IC Switch 2:1 2.7Ohm SC-89-6 (SOT-666)
Manufacturer: Vishay
Win Source Part Number: 080444-DG2011DXA-T1-
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 2pC
Crosstalk: -69dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 200 mOhm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 2.7 Ohm
Case / Package: SC-89
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 75ns, 59ns
Channel Capacitance(CS off, CD off): 29pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC SWITCH SPDT X 1 2.7OHM SC89-6 Product overview: DG2011DXA-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 2.7OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2011DXA-T1-E3 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 2.7Ohm SC-89-6 (SOT-666)
IC SWITCH SPDT SC89-6
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG2011DXA-T1-E3TR-ND | 080444-DG2011DXA-T1-E3 | 747-DG2011DXA-T1-E3 | DG2011DXA-T1-E3 | DG2011DXA-T1-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2011DXA-T1-E3 | 2.7OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | |||
| Ron | 2.7 ohms | 0.2000 ohms | 2.7 ohms | 0.2000 ohms | |
| tON | 75 ns | ||||
| tOFF | 59 ns |