Decoder/Demultiplexe
3-to-8 Line Demultiplexer/Decode
Win Source Part Number: 1256590-CD74HC238PW
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74HC
Type: Decoder/Demultiplexe
Package: Tube
Standard Package: 90
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-CD74HC238PW,CD7
Base Product Number: 74HC238
IC DECODER/DEMUX 1X3:8 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-33050-5-ND | 743-CD74HC238PW | 1256590-CD74HC238PW | CD74HC238PW |
| Product Name | Signal Switches, Multiplexers, Decoders | 2V 6V 28MHz TSSOP Analog Switch and Multiplexer IC | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Package Type | TSSOP; "16-TSSOP | Rail/Tube | 16-TSSOP (0.173", 4.40mm Width) | |
| Standards and Certifications | RoHS |