Automotive Catalog 8-Channel Analog Multiplexer/Demultip
8:1 Analog Multiplexer, 35MHz, 5.5V, SOIC, 1-Ch Product overview: CLV4051ATDWRG4Q1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 5.5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35MHz, 5.5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CLV4051ATDWRG4Q1
1 Circuit IC Switch 8:1 75Ohm 16-SOIC
1 Circuit IC Switch 8:1 75Ohm 16-SOIC
IC MUX/DEMUX 8X1 16SOIC
1 Circuit IC Switch 8:1 75Ohm 16-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CLV4051ATDWRG4Q1 | 747-CLV4051ATDWRG4Q1 | 296-CLV4051ATDWRG4Q1TR-ND | CLV4051ATDWRG4Q1 | CLV4051ATDWRG4Q1 |
| Product Name | SN74LV4051A-Q1 Automotive Catalog 8-Channel Analog Multiplexer/Demultiplexer | 35MHz 5.5V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:8 MUX | 8x1 | |||
| Applications | Automotive | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | ||
| Ron | 22 ohms | 75 ohms | 1.3 ohms | 75 ohms |