IC SW SPST-NCX4 85OHM 16TSSOP
4 Circuit IC Switch 1:1 85Ohm 16-TSSOP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG201BDQ-E3-ND | DG201BDQ-E3 |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) |
| Supply Voltage (VS) | 4.5 to 25 volts | |
| Ron | 85 ohms | 85 ohms |
| tON | 300 ns |