2 Circuit IC Switch 2:1 15Ohm 16-DIP
IC SWITCH DPST-NOX2 15OHM 16DIP Product overview: DG183BP from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 15OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG183BP can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 014204-DG183BP
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: DPST - NO
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Max On Resistance: 15 Ohm
Case / Package: 16-DIP
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 600ns, 220ns
Channel Capacitance(CS off, CD off): 21pF, 17pF
Max Leakage Current (IS off): 15nA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 25
Analog Switch Dual DPST 16-Pin SBCDIP
2 Circuit IC Switch 2:1 15Ohm 16-DIP
IC SWITCH DUAL DPST 16DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | DG183BP-ND | 747-DG183BP | 014204-DG183BP | 880-DG183BP | DG183BP | DG183BP |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 15OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG183BP | Analog Switch Dual DPST 16-Pin SBCDIP | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |||
| Supply Voltage (VS) | 15 volts | |||||
| Ron | 15 ohms | 15 ohms | ||||
| tON | 600 ns |