High Speed CMOS 8-Channel Analog Multiplexer/Demultip
1 Circuit IC Switch 8:1 130Ohm 16-SOIC
IC MUX/DEMUX 8X1 16SOIC
1 Circuit IC Switch 8:1 130Ohm 16-SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HCT4051MTG4 | CD74HCT4051MTG4-ND | CD74HCT4051MTG4 | CD74HCT4051MTG4 |
| Product Name | CD74HCT4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with TTL inputs | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:8 MUX | 8x1 | ||
| Applications | Catalog | |||
| Standards and Certifications | RoHS | RoHS | ||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 1 to 5.5 volts | ||
| Ron | 45 ohms | 130 ohms | 5 ohms | 130 ohms |