High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultip
2-Ch 4:1 Analog Mux/Demux, 5V, 185MHz, SOIC Product overview: CD74HCT4052M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 185MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5V, 185MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HCT4052M96 can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 130Ohm 16-SOIC
2 Circuit IC Switch 4:1 130Ohm 16-SOIC
2 Circuit IC Switch 4:1 130Ohm 16-SOIC
ANALOGUE MUX/DEMUX, DUAL, 4:1, SOIC-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:0.13ohm; Supply Voltage Range:4.5V to 5.5V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating RoHS Compliant: Yes
2 Circuit IC Switch 4:1 130Ohm 16-SOIC
IC MUX/DEMUX DUAL 4X1 16SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HCT4052M96 | 747-CD74HCT4052M96 | 296-9277-1-ND | 29AH3605 | CD74HCT4052M96 | CD74HCT4052M96 |
| Product Name | CD74HCT4052 High Speed CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with TTL inputs | 5V 185MHz SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analogue Mux/demux, Dual, 4 Texas Instruments | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2 X 1:4 MUX | 4x1 | ||||
| Applications | Catalog | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | 1 to 5.5 volts | 4.5 to 5.5 volts | ||
| Ron | 45 ohms | 130 ohms | 0.1300 ohms | 130 ohms | 5 ohms |