Texas Instruments High-Performance Analog Analog Switches, Multiplexers, Demultiplexers CD74HCT4066QPWRQ1

Description
4 Circuit IC Switch 1:1 95Ohm 14-TSSOP
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 95Ohm 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - 296-28986-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-28986-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-28986-6-ND
4 Circuit IC Switch 1:1 95Ohm 14-TSSOP

4 Circuit IC Switch 1:1 95Ohm 14-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-28986-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-28986-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-28986-1-ND
4 Circuit IC Switch 1:1 95Ohm 14-TSSOP

4 Circuit IC Switch 1:1 95Ohm 14-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-28986-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-28986-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-28986-2-ND
4 Circuit IC Switch 1:1 95Ohm 14-TSSOP

4 Circuit IC Switch 1:1 95Ohm 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
200MHz 5.5V TSSOP Analog Switch and Multiplexer IC
747-CD74HCT4066QPWRQ1
200MHz 5.5V TSSOP Analog Switch and Multiplexer IC 747-CD74HCT4066QPWRQ1
4-Ch High-Speed Analog Switch, 200MHz, 5.5V, 95R, TSSOP Product overview: CD74HCT4066QPWRQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HCT4066QPWRQ 1 can be used for catalog matching and distributor lookup.

4-Ch High-Speed Analog Switch, 200MHz, 5.5V, 95R, TSSOP Product overview: CD74HCT4066QPWRQ1 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HCT4066QPWRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066QPWRQ1 - 079926-CD74HCT4066QPWRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066QPWRQ1
079926-CD74HCT4066QPWRQ1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066QPWRQ1 079926-CD74HCT4066QPWRQ1
Manufacturer: Texas Instruments Win Source Part Number: 079926-CD74HCT4066QP WRQ1 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 200MHz Crosstalk: -72dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 95 Ohm Case / Package: 14-TSSOP Single Supply Voltage (V+): 4.5 V to 5.5 V Max Switch Time (Ton,Toff): 24ns, 35ns Channel Capacitance(CS off, CD off): 5pF Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 079926-CD74HCT4066QPWRQ1
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
-3db Bandwidth: 200MHz
Crosstalk: -72dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 95 Ohm
Case / Package: 14-TSSOP
Single Supply Voltage (V+): 4.5 V to 5.5 V
Max Switch Time (Ton,Toff): 24ns, 35ns
Channel Capacitance(CS off, CD off): 5pF
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066QPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HCT4066QPWRQ1
Analog Switches, Multiplexers, Demultiplexers CD74HCT4066QPWRQ1
4 Circuit IC Switch 1:1 95Ohm 14-TSSOP

4 Circuit IC Switch 1:1 95Ohm 14-TSSOP

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066QPWRQ1 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HCT4066QPWRQ1
Interface - Analog Switches, Multiplexers, Demultiplexers CD74HCT4066QPWRQ1
IC SWITCH QUAD BILATERAL 14TSSOP

IC SWITCH QUAD BILATERAL 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-28986-6-ND 747-CD74HCT4066QPWRQ1 079926-CD74HCT4066QPWRQ1 CD74HCT4066QPWRQ1 CD74HCT4066QPWRQ1
Product Name Analog Switches, Multiplexers, Demultiplexers 200MHz 5.5V TSSOP Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4066QPWRQ1 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Supply Voltage (VS) 4.5 to 5.5 volts 5 volts 4.5 to 5.5 volts
Ron 95 ohms 95 ohms 1 ohms
Bandwidth 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data