Manufacturer: Texas Instruments
Win Source Part Number: 1161916-CLVC139AQPWR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Dual 2-to-4 Decoder/Demultiplexe
Decoder/Demultiplexe
IC DECODER/DEMUX 1X2:4 16TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1161916-CLVC139AQPWRG4Q1 | 743-CLVC139AQPWRG4Q1 | 296-CLVC139AQPWRG4Q1TR-ND | CLVC139AQPWRG4Q1 |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - CLVC139AQPWRG4Q1 | Dual 100MHz 3.6V TSSOP Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | |||
| Supply Voltage (VS) | 1.65 to 3.6 volts | |||
| Bandwidth | 100 MHz |