Quad analog switch with level translation for 5V logic control of ±5V analog signals, available in 16-pin SOIC package with operating temperature range of -55°C to 125°C. Typical ON resistance is 45Ω at VCC = 4.5V, 35Ω at VCC = 6V, and 30Ω at VCC - VEE = 9V. Features break-before-make switching, low OFF leakage, and wide analog input voltage range from 0V to 10V.
High Speed CMOS Quad Analog Switches with Level Translation 16-SOIC -55 to 125
4-Ch Analog Switch, 200MHz BW, 5V, SOIC, SPST Product overview: CD74HC4316MG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 200MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4316MG4 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 170Ohm 16-SOIC
IC SWITCH QUAD 1X2 16SOIC
4 Circuit IC Switch 1:1 170Ohm 16-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HC4316MG4 | 747-CD74HC4316MG4 | CD74HC4316MG4-ND | CD74HC4316MG4 | CD74HC4316MG4 |
| Product Name | CD74HC4316 High Speed CMOS Quad Analog Switches with Level Translation | 200MHz 5V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Switch Type | 4 X SPST (NO) | ||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 1 to 6 volts | ||
| Ron | 35 ohms | 170 ohms | 5 ohms | 170 ohms | |
| Min Operating Current | 0.0080 mA | 0.0160 mA |