Manufacturer: Vishay
Win Source Part Number: 139379-DG201HSDY-E3
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NC
Charge Injection: -5pC
Crosstalk: -100dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 1.5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 50 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 10.8 V to 16.5 V
Dual Supply Voltage(V±): ±15V
Max Switch Time (Ton,Toff): 60ns, 50ns
Channel Capacitance(CS off, CD off): 5pF
Max Leakage Current (IS off): 1nA
Alternative Parts (Cross-Reference): ADG201AKR-REEL7; HI6-0201HS-5-T; DG201HSDY;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
4 Circuit IC Switch 1:1 50Ohm 16-SOIC
Quad SPST Analog Switch, 4 Ch, SOIC, Dual 15V Product overview: DG201HSDY-E3 from Vishay is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Quad, 15V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual, Quad, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG201HSDY-E3 can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 50Ohm 16-SOIC
IC SWITCH QUAD SPST 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 139379-DG201HSDY-E3 | DG201HSDY-E3-ND | 747-DG201HSDY-E3 | DG201HSDY-E3 | DG201HSDY-E3 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG201HSDY-E3 | Analog Switches, Multiplexers, Demultiplexers | Dual Quad 15V SOIC Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | ||
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 10.8 to 16.5 volts | 7 to 36 volts | 16.5 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; 16-SOIC | SOIC; "16-SOIC | Rail/Tube | SOIC; 16-SOIC (0.154\", 3.90mm Width) |