High Speed CMOS Triple 2-Channel Analog Multiplexers/Demulti
5-V, 2:1 (SPDT) 3-channel analog switch 16-PDIP -55 to 125 Product overview: CD74HC4053E from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HC4053E can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 012929-CD74HC4053E
Packaging: Tube/Rail
Number of Circuits: 3
Switch Circuit: SPDT
-3db Bandwidth: 200MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 130 Ohm
Case / Package: 16-PDIP
Single Supply Voltage (V+): 2 V to 6 V
Dual Supply Voltage(V±): ±1 V to 5 V
Channel Capacitance(CS off, CD off): 8pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
3 Circuit IC Switch 2:1 130Ohm 16-PDIP
3 Circuit IC Switch 2:1 130Ohm 16-PDIP
IC MUX/DEMUX TRIPLE 2X1 16DIP
IC, LOGIC, 74HC, DECODER/DEMULTIPLEXE
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD74HC4053E | 747-CD74HC4053E | 012929-CD74HC4053E | 296-9219-5-ND | CD74HC4053E | CD74HC4053E | 28AH2070 |
| Product Name | CD74HC4053 High Speed CMOS Triple 2-Channel Analog Multiplexers/Demultiplexers | Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053E | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Ic, Logic, 74Hc, Decoder/demultiplexer; Multiplexer Configuration Texas Instruments |
| Configuration | 3 X SPDT | 2x1 | 2x1 | ||||
| Applications | Military | ||||||
| Standards and Certifications | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2 to 6 volts | 2 to ? volts | 2 to 6 volts | 1 to 6 volts | 2 to 6 volts | ||
| Ron | 45 ohms | 130 ohms | 130 ohms | 5 ohms | 160 ohms |