Manufacturer: Texas Instruments
Win Source Part Number: 1160202-CD74HC154M
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Automation & Process Control
Decoder/Demultiplexe
4-to-16 CMOS Decoder/Demultiplexe
IC DECODER/DEMUX 1X4:16 24SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 1160202-CD74HC154M | 296-9182-5-ND | 743-CD74HC154M | CD74HC154M |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC154M | Signal Switches, Multiplexers, Decoders | 28MHz SOIC Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Package Type | SOIC; "24-SOIC | Rail/Tube | ||
| Standards and Certifications | RoHS |