Vishay Intertechnology, Inc. 1.5OHM Analog Switch and Multiplexer IC DG2042DQ-T1-E3

Description
IC SW SPST-NOX4 1.5OHM 16TSSOP Product overview: DG2042DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.5OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2042DQ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SW SPST-NOX4 1.5OHM 16TSSOP Product overview: DG2042DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.5OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2042DQ-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5OHM Analog Switch and Multiplexer IC
747-DG2042DQ-T1-E3
1.5OHM Analog Switch and Multiplexer IC 747-DG2042DQ-T1-E3
IC SW SPST-NOX4 1.5OHM 16TSSOP Product overview: DG2042DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.5OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2042DQ-T1-E3 can be used for catalog matching and distributor lookup.

IC SW SPST-NOX4 1.5OHM 16TSSOP Product overview: DG2042DQ-T1-E3 from Vishay / Siliconix is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 1.5OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-DG2042DQ-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2042DQ-T1-E3 - 1033145-DG2042DQ-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2042DQ-T1-E3
1033145-DG2042DQ-T1-E3
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2042DQ-T1-E3 1033145-DG2042DQ-T1-E3
Manufacturer: Vishay Win Source Part Number: 1033145-DG2042DQ-T1- E3 Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO Charge Injection: 3pC Crosstalk: -93dB @ 1MHz Channel-to-Channel Matching (ΔRon): 300 mOhm (Max) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.5 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 42ns, 32ns Channel Capacitance(CS off, CD off): 26pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1033145-DG2042DQ-T1-E3
Packaging: Reel - TR
Number of Circuits: 4
Switch Circuit: SPST - NO
Charge Injection: 3pC
Crosstalk: -93dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 300 mOhm (Max)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.5 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 42ns, 32ns
Channel Capacitance(CS off, CD off): 26pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG2042DQ-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
DG2042DQ-T1-E3TR-ND
Analog Switches, Multiplexers, Demultiplexers DG2042DQ-T1-E3TR-ND
4 Circuit IC Switch 1:1 1.5Ohm 16-TSSOP

4 Circuit IC Switch 1:1 1.5Ohm 16-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - DG2042DQ-T1-E3 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
DG2042DQ-T1-E3
Interface - Analog Switches, Multiplexers, Demultiplexers DG2042DQ-T1-E3
IC SWITCH QUAD SPST 16TSSOP

IC SWITCH QUAD SPST 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - DG2042DQ-T1-E3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
DG2042DQ-T1-E3
Analog Switches, Multiplexers, Demultiplexers DG2042DQ-T1-E3
4 Circuit IC Switch 1:1 1.5Ohm 16-TSSOP

4 Circuit IC Switch 1:1 1.5Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-DG2042DQ-T1-E3 1033145-DG2042DQ-T1-E3 DG2042DQ-T1-E3TR-ND DG2042DQ-T1-E3 DG2042DQ-T1-E3
Product Name 1.5OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - DG2042DQ-T1-E3 Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Standards and Certifications RoHS RoHS
Ron 0.3000 ohms 1.5 ohms 0.3000 ohms 1.5 ohms
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) SSOP; SOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Unlock Full Specs
to access all available technical data