Texas Instruments CD74HCT4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with TTL inputs CD74HCT4051M96

Description
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer with TTL inputs 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer with TTL inputs 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with TTL inputs - CD74HCT4051M96 - Texas Instruments
Dallas, TX, United States
CD74HCT4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with TTL inputs
CD74HCT4051M96
CD74HCT4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with TTL inputs CD74HCT4051M96
High Speed CMOS 8-Channel Analog Multiplexer/Demultip lexer with TTL inputs 16-SOIC -55 to 125

High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with TTL inputs 16-SOIC -55 to 125

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14560-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14560-6-ND
Analog Switches, Multiplexers, Demultiplexers 296-14560-6-ND
1 Circuit IC Switch 8:1 130Ohm 16-SOIC

1 Circuit IC Switch 8:1 130Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14560-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14560-2-ND
Analog Switches, Multiplexers, Demultiplexers 296-14560-2-ND
1 Circuit IC Switch 8:1 130Ohm 16-SOIC

1 Circuit IC Switch 8:1 130Ohm 16-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 296-14560-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
296-14560-1-ND
Analog Switches, Multiplexers, Demultiplexers 296-14560-1-ND
1 Circuit IC Switch 8:1 130Ohm 16-SOIC

1 Circuit IC Switch 8:1 130Ohm 16-SOIC

Buy Now Datasheet
Singapore, Singapore
180MHz 5V SOIC Analog Switch and Multiplexer IC
747-CD74HCT4051M96
180MHz 5V SOIC Analog Switch and Multiplexer IC 747-CD74HCT4051M96
8:1 Analog Multiplexer, 180MHz, 5V, SOIC Product overview: CD74HCT4051M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 180MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HCT4051M96 can be used for catalog matching and distributor lookup.

8:1 Analog Multiplexer, 180MHz, 5V, SOIC Product overview: CD74HCT4051M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180MHz, 5V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 180MHz, 5V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD74HCT4051M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96 - 012951-CD74HCT4051M96 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96
012951-CD74HCT4051M96
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96 012951-CD74HCT4051M96
Manufacturer: Texas Instruments Win Source Part Number: 012951-CD74HCT4051M9 6 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 180MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Max On Resistance: 130 Ohm Case / Package: 16-SOIC Single Supply Voltage (V+): 4.5 V to 5.5 V Dual Supply Voltage(V±): ±1 V to 5 V Channel Capacitance(CS off, CD off): 5pF, 25pF Max Leakage Current (IS off): 400nA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012951-CD74HCT4051M96
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 180MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 130 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 4.5 V to 5.5 V
Dual Supply Voltage(V±): ±1 V to 5 V
Channel Capacitance(CS off, CD off): 5pF, 25pF
Max Leakage Current (IS off): 400nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multiplexer & Demultiplexer ICs - 6622586P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
6622586P
Multiplexer & Demultiplexer ICs 6622586P
High Speed CMOS 8-Ch MUX/DEMUX 16P SOIC

High Speed CMOS 8-Ch MUX/DEMUX 16P SOIC

Supplier's Site
Multiplexer & Demultiplexer ICs - 6622586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
6622586
Multiplexer & Demultiplexer ICs 6622586
High Speed CMOS 8-Ch MUX/DEMUX 16P SOIC

High Speed CMOS 8-Ch MUX/DEMUX 16P SOIC

Supplier's Site
Multiplexer & Demultiplexer ICs - 1626978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multiplexer & Demultiplexer ICs
1626978
Multiplexer & Demultiplexer ICs 1626978
High Speed CMOS 8-Ch MUX/DEMUX 16P SOIC

High Speed CMOS 8-Ch MUX/DEMUX 16P SOIC

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
CD74HCT4051M96
Analog Switches, Multiplexers, Demultiplexers CD74HCT4051M96
1 Circuit IC Switch 8:1 130Ohm 16-SOIC

1 Circuit IC Switch 8:1 130Ohm 16-SOIC

Buy Now
Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HCT4051M96
Interface - Analog Switches, Multiplexers, Demultiplexers CD74HCT4051M96
IC MUX/DEMUX 8X1 16SOIC

IC MUX/DEMUX 8X1 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number CD74HCT4051M96 296-14560-6-ND 747-CD74HCT4051M96 012951-CD74HCT4051M96 6622586P 6622586 CD74HCT4051M96 CD74HCT4051M96
Product Name CD74HCT4051 High Speed CMOS 8-Channel Analog Multiplexer/Demultiplexer with TTL inputs Analog Switches, Multiplexers, Demultiplexers 180MHz 5V SOIC Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051M96 Multiplexer & Demultiplexer ICs Multiplexer & Demultiplexer ICs Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 1 X 1:8 MUX 8x1 8x1 8x1; Single 8:1 8x1; Single 8:1
Applications Catalog
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 5.5 volts 1 to 5.5 volts 5 volts 4.5 to 5.5 volts
Ron 45 ohms 130 ohms 130 ohms 5 ohms
Unlock Full Specs
to access all available technical data