Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders CD74HC4515EN

Description
Decoder/Demultiplexe r 1 x 4:16 24-PDIP
Request a Quote Datasheet
Description
Decoder/Demultiplexe r 1 x 4:16 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-33101-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-33101-5-ND
Signal Switches, Multiplexers, Decoders 296-33101-5-ND
Decoder/Demultiplexe r 1 x 4:16 24-PDIP

Decoder/Demultiplexer 1 x 4:16 24-PDIP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC4515EN - 915160-CD74HC4515EN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC4515EN
915160-CD74HC4515EN
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC4515EN 915160-CD74HC4515EN
Manufacturer: Texas Instruments Win Source Part Number: 915160-CD74HC4515EN Series: 74HC Operating Temperature Range: -55°C ~ 125°C Package: 24-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: 74HC4515 Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-33101-5, CD74HC4515EN-ND, CD74HC4515ENE4, CD74HC4515ENE4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 915160-CD74HC4515EN
Series: 74HC
Operating Temperature Range: -55°C ~ 125°C
Package: 24-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: 74HC4515
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-33101-5, CD74HC4515EN-ND, CD74HC4515ENE4, CD74HC4515ENE4-ND

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-CD74HC4515EN
Analog Switch and Multiplexer IC 743-CD74HC4515EN
4-to-16 Line Decoder/Demultiplexe r IC, CMOS, 23ns, PDIP Product overview: CD74HC4515EN from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC4515EN can be used for catalog matching and distributor lookup.

4-to-16 Line Decoder/Demultiplexer IC, CMOS, 23ns, PDIP Product overview: CD74HC4515EN from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74HC4515EN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-33101-5-ND 915160-CD74HC4515EN 743-CD74HC4515EN
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HC4515EN Analog Switch and Multiplexer IC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data