The CD74HCT273EE4 is an octal D-type flip-flop with asynchronous reset, part of the CD74HCT273 series, designed for synchronous data storage and transfer using a common clock and active-low clear input. It is packaged in a 20-pin PDIP with a nominal size of 25.40mm × 6.35mm. The device operates from 4.5V to 5.5V, features direct LSTTL input compatibility with a maximum input low voltage of 0.8V and minimum input high voltage of 2V, and supports a wide operating temperature range of -55℃ to 125℃. All outputs are reset to logic 0 on active-low clear, and data transfers on the rising edge of the clock. The part is RoHS compliant and uses NIPDAU lead finish.
High Speed CMOS Logic Octal D-Type Flip-Flop with Reset 20-PDIP -55 to 125
IC FF D-TYPE 1-ELE 8-BIT 20-PDIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 8BIT 20DIP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HCT273EE4 | 296-CD74HCT273EE4-ND | CD74HCT273EE4 | CD74HCT273EE4 |
| Product Name | CD74HCT273 High Speed CMOS Logic Octal D-Type Flip-Flop with Reset | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Propagation Delay | 38 ns | 30 ns | ||
| fMAX | 25 MHz | |||
| Operating Current | 0.0800 mA |