Texas Instruments High-Performance Analog Logic - Flip Flops CY74FCT821BTSOCTG4

Description
IC FF D-TYPE SNGL 10BIT 20SOIC
Datasheet
Description
IC FF D-TYPE SNGL 10BIT 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CY74FCT821BTSOCTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT821BTSOCTG4
Logic - Flip Flops CY74FCT821BTSOCTG4
IC FF D-TYPE SNGL 10BIT 20SOIC

IC FF D-TYPE SNGL 10BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - CY74FCT821BTSOCTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number CY74FCT821BTSOCTG4 CY74FCT821BTSOCTG4
Product Name Logic - Flip Flops Flip Flops
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 7474PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 15 MHz
View Details
Single D-type flip-flop with set and reset; positive edge trigger - 74LVC1G74GS,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +6.5
View Details
5 suppliers
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074PWR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
6 suppliers