CD74HCT564M is an octal D-type flip-flop with three-state inverted outputs, designed for bus interfacing in high-speed CMOS applications. It is packaged in a 20-pin SOIC with a body size of 12.80 mm × 7.50 mm. The device operates from 4.5 V to 5.5 V, features direct LSTTL input logic compatibility, and supports a wide operating temperature range of -55°C to 125°C. It has a typical propagation delay of 13 ns at 5 V and 15 pF load, and can drive up to 15 LSTTL loads. Buffered inputs and a common output-enable control are included.
High Speed CMOS Logic Octal Positive-Edge-Trigge
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HCT564M | 296-9290-5-ND | CD74HCT564M | CD74HCT564M |
| Product Name | CD74HCT564 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Inverting Flip-Flops with 3-State Outputs | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Output Characteristics | 3-State | 3-State | ||
| Propagation Delay | 44 ns | 14 ns | ||
| fMAX | 25 MHz |