Texas Instruments Flip Flops DM54LS113W/883

Description
J-K Flip-Flop, 2-Func, Negative Edge Triggered, TTL, CDFP14
Request a Quote Datasheet
Description
J-K Flip-Flop, 2-Func, Negative Edge Triggered, TTL, CDFP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DM54LS113W/883 - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 2-Func, Negative Edge Triggered, TTL, CDFP14

J-K Flip-Flop, 2-Func, Negative Edge Triggered, TTL, CDFP14

Supplier's Site Datasheet
Flip Flops - DM54LS113W/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
DM54LS113W/883
Flip Flops DM54LS113W/883
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-CFlatPack

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-CFlatPack

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - DM54LS113W/883 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
DM54LS113W/883
Integrated Circuits (ICs) - Logic - Flip Flops DM54LS113W/883
J-K FLIP-FLOP

J-K FLIP-FLOP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number DM54LS113W/883 DM54LS113W/883 DM54LS113W/883
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Negative-edge Triggered
Package Type FL14 14-CFlatPack
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74FCT273SC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Flip Flops - 74ALVC74PW/S400,11 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 3.6V; 1.65V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Logic - Flip Flops - 74AC377SC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details