Texas Instruments SN54LS175 Quadruple D-type Flip-Flops With Clear JM38510/30107BEA

Description
Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125
Request a Quote
Description
Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple D-type flip-flops with clear in a 16-pin ceramic dual in-line package, operating from -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

Quadruple D-type flip-flops with clear in a 16-pin ceramic dual in-line package, operating from -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN54LS175 Quadruple D-type Flip-Flops With Clear - JM38510/30107BEA - Texas Instruments
Dallas, TX, United States
SN54LS175 Quadruple D-type Flip-Flops With Clear
JM38510/30107BEA
SN54LS175 Quadruple D-type Flip-Flops With Clear JM38510/30107BEA
Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125

Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125

Buy Now Datasheet
Flip Flops - JM38510/30107BEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - JM38510/30107BEA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
JM38510/30107BEA
Integrated Circuits (ICs) - Logic - Flip Flops JM38510/30107BEA
QUADRUPLE D-TYPE FLIP-FLOPS WITH

QUADRUPLE D-TYPE FLIP-FLOPS WITH

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number JM38510/30107BEA JM38510/30107BEA JM38510/30107BEA JM38510/30107BEA
Product Name SN54LS175 Quadruple D-type Flip-Flops With Clear Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Propagation Delay 25 ns
fMAX 35 MHz
Operating Current 18 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS29821 10-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-9061601LA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 10 ns
fMAX 75 MHz
View Details
2 suppliers
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Flip Flops - 5472DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 100131FCQR - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type QFL24
Logic Family ECL
View Details
3 suppliers