The CY54FCT374TLMB is an octal D-type flip-flop with 3-state outputs, packaged in a 20-pin LCCC (FK) case. It operates over a temperature range of -55°C to 125°C, with a supply voltage of 4.5 V to 5.5 V, a high-level output current of -32 mA, and a low-level output current of 64 mA. The device supports partial-power-down operation via I_off circuitry, features matched rise and fall times, and exceeds ESD protection standards of 2000-V human-body model, 200-V machine model, and 1000-V charged-device model. Edge-triggered operation occurs on the low-to-high clock transition, with outputs enabled by a low output-enable signal. inputs must be tied to V_CC or GND for proper operation.
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC
OCTAL D-TYPE REGISTERS WITH 3-ST
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | CY54FCT374TLMB | CY54FCT374TLMB |
| Product Name | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D |