The CY54FCT574ATLMB is an 8-bit octal D-type flip-flop with 3-state outputs, housed in a 20-pin LCCC package. It operates over a temperature range of -55°C to 125°C, with a supply voltage of 4.5 V to 5.5 V, a maximum output sink current of 64 mA, and a maximum output source current of 32 mA. The device features edge-triggered D-type inputs, matched rise and fall times, and supports partial-power-down operation via Ioff circuitry. ESD protection exceeds 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-LCCC -55 to 125
OCTAL EDGE-TRIGGERED D-TYPE FLIP
OCTAL EDGE-TRIGGERED D-TYPE FLIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CY54FCT574ATLMB | CY54FCT574ATLMB | CY54FCT574ATLMB | CY54FCT574ATLMB |
| Product Name | CY54FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Flip Flops |
| Flip-Flop Type | D | D |