The CD74HC534E is an octal D-type flip-flop with three-state inverting outputs, designed for high-speed CMOS logic applications. It operates over a supply voltage range of 2 V to 6 V and features buffered inputs, bus line driving capability, and a typical propagation delay of 13 ns at 5 V and 15 pF load. The device is packaged in a 20-pin PDIP with dimensions of 25.40 mm × 6.35 mm and supports a wide operating temperature range of -55°C to 125°C. It provides fanout of 15 LSTTL loads and is compatible with LSTTL input logic levels.
High Speed CMOS Logic Octal Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 1160311-CD74HC534E
Series: 74HC
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Output Type: Tri-State, Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 28ns @ 6V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 10pF
Family Name: CD74HC534
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 60MHz
Alternative Parts (Cross-Reference): HD74HC534P; MC74HC534AN; M74HC534B1R;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
IC FF D-TYPE SNGL 8BIT 20DIP
IC FF D-TYPE SNGL 8BIT 20DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HC534E | 1160311-CD74HC534E | 296-33106-5-ND | CD74HC534E | CD74HC534E | CD74HC534E |
| Product Name | CD74HC534 High Speed CMOS Logic Octal Positive-Edge-Triggered Inverting D-Type Flip-Flops with 3-State Outputs | Logic - Logic - Flip Flops - CD74HC534E | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 35 ns | 28 ns | 28 ns |