Texas Instruments CY74FCT377T Octal D-Type Flip-Flops with Enable CY74FCT377ATSOC

Description
Octal D-Type Flip-Flops with Enable 20-SOIC -40 to 85
Request a Quote Datasheet
Description
Octal D-Type Flip-Flops with Enable 20-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
CY74FCT377T Octal D-Type Flip-Flops with Enable
CY74FCT377ATSOC
CY74FCT377T Octal D-Type Flip-Flops with Enable CY74FCT377ATSOC
Octal D-Type Flip-Flops with Enable 20-SOIC -40 to 85

Octal D-Type Flip-Flops with Enable 20-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - 296-CY74FCT377ATSOC-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
 - CY74FCT377ATSOC - Rochester Electronics
Newburyport, MA, United States
CY74FCT377T Octal D-Type Flip-Flops with Enable

CY74FCT377T Octal D-Type Flip-Flops with Enable

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
987186-CY74FCT377ATSOC
Integrated Circuits (ICs) - Logic - Flip Flops 987186-CY74FCT377ATSOC
Win Source Part Number: 987186-CY74FCT377ATS OC Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74FCT Type: D-Type Package: Tube Standard Package: 25 Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 32mA, 64mA Function: Standard Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 7.2ns @ 5V, 50pF Trigger Type: Positive Edge Input Capacitance: 5 pF Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 200 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CY74FCT377ATSOCE4-ND ,TEXTISCY74FCT377ATS OC,CY74FCT377ATSOCG4 ,CY74FCT377ATSOC-ND, CY74FCT377ATSOCE4,29 6-CY74FCT377ATSOC,CY 74FCT377ATSOCG4-ND,2 156-CY74FCT377ATSOC Base Product Number: 74FCT377

Win Source Part Number: 987186-CY74FCT377ATSOC
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74FCT
Type: D-Type
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 7.2ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 5 pF
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 200 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CY74FCT377ATSOCE4-ND,TEXTISCY74FCT377ATSOC,CY74FCT377ATSOCG4,CY74FCT377ATSOC-ND,CY74FCT377ATSOCE4,296-CY74FCT377ATSOC,CY74FCT377ATSOCG4-ND,2156-CY74FCT377ATSOC
Base Product Number: 74FCT377

Buy Now Datasheet
Flip Flops - CY74FCT377ATSOC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Logic - Flip Flops - CY74FCT377ATSOC - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CY74FCT377ATSOC
Logic - Flip Flops CY74FCT377ATSOC
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CY74FCT377ATSOC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CY74FCT377ATSOC
Integrated Circuits (ICs) - Logic - Flip Flops CY74FCT377ATSOC
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CY74FCT377ATSOC 296-CY74FCT377ATSOC-ND CY74FCT377ATSOC 987186-CY74FCT377ATSOC CY74FCT377ATSOC CY74FCT377ATSOC CY74FCT377ATSOC
Product Name CY74FCT377T Octal D-Type Flip-Flops with Enable Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Propagation Delay 7.2 ns 7.2 ns 7.2 ns
fMAX 70 MHz
Operating Current 0.2000 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374DWG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
3 suppliers
Flip Flops - 100351W-QMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage -4.2V ~ -5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers