Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin CDIP package operating from -55°C to 125°C with a wide voltage range of 2 V to 6 V, 80-µA maximum power consumption, and ±6-mA output drive at 5 V.
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-CDIP -55 to 125
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
OCTAL D-TYPE EDGE-TRIGGERED FLIP
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | JM38510/65604BRA | JM38510/65604BRA | JM38510/65604BRA |
| Product Name | SN54HC574 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | |
| Output Characteristics | 3-State | ||
| Propagation Delay | 38 ns | ||
| fMAX | 28 MHz | ||
| Operating Current | 0.0800 mA |