High Speed CMOS Logic Octal Positive-Edge-Trigge
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"
IC FF D-TYPE SNGL 8BIT 20DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
LOGIC, D-TYPE F-F INV 3-ST HS, 20DIP; Logic Family / Base Number:74HCT534; Flip-Flop Type:D; Propagation Delay:14ns; Frequency:50MHz; Output Current:6mA; Logic Case Style:DIP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC OutputRoHS Compliant: Yes
IC FF D-TYPE SNGL 8BIT 20DIP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74HCT534E | 296-2153-5-ND | CD74HCT534E | CD74HCT534E | 51AK5851 | CD74HCT534E |
| Product Name | CD74HCT534 High Speed CMOS Logic Octal Positive-Edge-Triggered D-Type Inverting Flip-Flops with 3-State Outputs | Flip Flops | Logic - Flip Flops | Flip Flops | Logic, D-Type F-F Inv 3-St Hs, 20Dip; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Flip Flops |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 44 ns | 35 ns | 14 ns | |||
| fMAX | 25 MHz | 50 MHz | 50 MHz |