Texas Instruments Logic - Logic - Flip Flops - DM74LS175SJ DM74LS175SJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 252383-DM74LS175SJ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 252383-DM74LS175SJ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - DM74LS175SJ
252383-DM74LS175SJ
Logic - Logic - Flip Flops - DM74LS175SJ 252383-DM74LS175SJ
Manufacturer: Texas Instruments Win Source Part Number: 252383-DM74LS175SJ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 252383-DM74LS175SJ
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 252383-DM74LS175SJ
Product Name Logic - Logic - Flip Flops - DM74LS175SJ
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS378 Hex D-type Flip-Flops With Enable - 5962-8992501FA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details
Single D-type flip-flop; positive-edge trigger - 74AHCT1G79GZYL - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
2 suppliers
Logic - Flip Flops - 74ABT16374CSSCX - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details