10-Bit Bus Interface Flip-Flops with 3-State Outputs 24-SOIC -40 to 85
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"
CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs
Win Source Part Number: 991591-CY74FCT821BTS
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74FCT
Type: D-Type
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 32mA, 64mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 300pF
Trigger Type: Positive Edge
Input Capacitance: 5 pF
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 200 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CY74FCT821BTSOCG4,CY
Base Product Number: 74FCT821
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 10BIT 20SOIC
IC FF D-TYPE SNGL 10BIT 20SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CY74FCT821BTSOC | CY74FCT821BTSOC-ND | CY74FCT821BTSOC | 991591-CY74FCT821BTSOC | CY74FCT821BTSOC | CY74FCT821BTSOC | CY74FCT821BTSOC |
| Product Name | CY74FCT821T 10-Bit Bus Interface Flip-Flops with 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |||
| Propagation Delay | 7.5 ns | 15 ns | 15 ns | ||||
| fMAX | 70 MHz | ||||||
| Operating Current | 0.2000 mA | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |